IEC - International Electrotechnical Commission - ISO/IEC 9594-7:2008/COR1:2012
Corrigendum 1 - Information technology -- Open Systems Interconnection -- The Directory: Selected object classes -
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 September 2012 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Application layer): | 35.100.70 |
Document History
December 1, 2020
Information technology - Open systems interconnection - Part 7: The Directory: Selected object classes
This document defines a number of object classes and name forms which may be found useful across a range of applications of the Directory. The definition of an object class involves listing a number...
May 5, 2017
Information technology - Open Systems Interconnection - The Directory - Part 7: Selected object classes
ISO/IEC 9594-7:2017 defines a number of object classes and name forms which may be found useful across a range of applications of the Directory. The definition of an object class involves listing a...
February 25, 2014
Information technology -- Open Systems Interconnection -- The Directory -- Part 7: Selected object classes
ISO/IEC 9594 has been produced to facilitate the interconnection of information processing systems to provide directory services. A set of such systems, together with the directory information that...
September 5, 2012
Corrigendum 1 - Information technology - Open Systems Interconnection - The Directory: Selected object classes
A description is not available for this item.
ISO/IEC 9594-7:2008/COR1:2012
September 5, 2012
Corrigendum 1 - Information technology -- Open Systems Interconnection -- The Directory: Selected object classes -
A description is not available for this item.
December 15, 2008
Information technology -- Open Systems Interconnection -- The Directory: Selected object classes
ISO/IEC 9594-7:2008 defines a number of object classes and name forms that may be found useful across a range of applications of the Directory. The definition of an object class involves listing a...
December 15, 2005
Information technology -- Open Systems Interconnection -- The Directory: Selected object classes
ISO/IEC 9594-7:2005 provides specifications for how information about objects, e.g. persons, is organized, created, maintained and retrieved. It also gives provision for protecting stored information...
December 15, 2001
Information technology -- Open Systems Interconnection -- The Directory: Selected object classes
ISO/IEC 9594-7:2001 defines a number of selected object classes and name forms which may be found useful across a range of applications of the Directory. An object class definition specifies the...