IEC - International Electrotechnical Commission - IEC 61158-4:2003/COR1:2004
Corrigendum 1 - Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 July 2004 |
| Status: | replaced |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (IT applications in industry): | 35.240.50 |
Document History
IEC 61158-4:2003/COR1:2004
July 6, 2004
Corrigendum 1 - Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification
A description is not available for this item.
May 27, 2003
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data link protocol specification
This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer...
January 27, 2000
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 4: Data Link protocol specification
Please note that this part is also available as part of a special CD-ROM containing IEC 61158-2 (with 2 amendments), IEC 61158-3, IEC 61158-4, IEC 61158-5 and IEC 61158-6 for a price of CHF 459,00