IEC - International Electrotechnical Commission - IEC 61937-1:2003/COR1:2004

Corrigendum 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 March 2004
Status: revised
ICS Code (Audio systems): 33.160.30

Document History

February 24, 2021
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
IEC 61937-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 24, 2021
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
IEC 61937-1:2021 is available as IEC 61937-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 15, 2011
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
IEC 61937-1:2007+A1:2011 applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. It describes the way in which this digital...
October 12, 2011
Amendment 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
A description is not available for this item.
January 24, 2007
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
IEC 61937-1:2007 applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. It describes the way in which this digital interface...
IEC 61937-1:2003/COR1:2004
March 11, 2004
Corrigendum 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
A description is not available for this item.
May 19, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams
Advertisement