IEC - International Electrotechnical Commission - IEC 60749-9:2002/COR1:2003

Corrigendum 1 - Semiconductor devices - Mechanical and climatic test methods - Part 9: Permanence of marking

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 August 2003
Status: revised
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

Modification of the validity date: now put at 2007.

Document History

March 3, 2017
Semiconductor devices - Mechanical and climatic test methods - Part 9: Permanence of marking
IEC 60749-9:2017 is to determine whether the marks on solid state semiconductor devices will remain legible when subjected to the application and removal of labels or the use of solvents and cleaning...
IEC 60749-9:2002/COR1:2003
August 12, 2003
Corrigendum 1 - Semiconductor devices - Mechanical and climatic test methods - Part 9: Permanence of marking
Modification of the validity date: now put at 2007.
April 12, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 9: Permanence of marking
Aims at testing and verifying that the markings on semiconductor devices will not become illegible when subject to solvents or cleaning solutions commonly used during the removal of solder flux...
Advertisement