IEC - International Electrotechnical Commission - ISO/IEC 15909-2:2011/COR1:2013
Corrigendum 1 - Systems and software engineering -- High-level Petri nets -- Part 2: Transfer format
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 November 2013 |
| Status: | published |
| ICS Code (Software): | 35.080 |
Document History
ISO/IEC 15909-2:2011/COR1:2013
November 22, 2013
Corrigendum 1 - Systems and software engineering -- High-level Petri nets -- Part 2: Transfer format
A description is not available for this item.
February 15, 2011
Systems and software engineering - High-level Petri nets - Part 2: Transfer format
ISO/IEC 15909-2:2011 defines an XML-based transfer format for Petri nets, which are defined conceptually and mathematically in ISO/IEC 15909-1. This transfer format enables the exchange of Petri nets...