IEC - International Electrotechnical Commission - IEC 62271-103:2011/COR1:2013

Corrigendum 1 - High-voltage switchgear and controlgear - Part 103: Switches for rated voltages above 1 kV up to and including 52 kV

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 October 2013
Status: revised
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

May 11, 2021
High-voltage switchgear and controlgear - Part 103: Alternating current switches for rated voltages above 1 kV up to and including 52 kV
IEC 62271-103:2021 is applicable to three-phase, alternating current switches and switch-disconnectors for their switching function, having making and breaking current ratings, for indoor and outdoor...
IEC 62271-103:2011/COR1:2013
October 10, 2013
Corrigendum 1 - High-voltage switchgear and controlgear - Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.
June 16, 2011
High-voltage switchgear and controlgear - Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
IEC 62271-103:2011 is applicable to three-phase, alternating current switches and switch-disconnectors for their switching function, having making and breaking current ratings, for indoor and outdoor...
Advertisement