IEC - International Electrotechnical Commission - IEC 60909-3:2009/COR1:2013

Corrigendum 1 - Short-circuit currents in three-phase AC systems - Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial short-circuit currents flowing through earth

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 September 2013
Status: published
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

IEC 60909-3:2009/COR1:2013
September 11, 2013
Corrigendum 1 - Short-circuit currents in three-phase AC systems - Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial short-circuit currents flowing through earth
A description is not available for this item.
March 9, 2009
Short-circuit currents in three-phase AC systems - Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial short-circuit currents flowing through earth
IEC 60909-3:2009 is also available as IEC Standards+ 60909-3:2009 which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
March 9, 2009
Short-circuit currents in three-phase AC systems - Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial short-circuit currents flowing through earth
IEC 60909-3:2009 RLV contains the International Standard and its Redline version. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its...
September 29, 2003
Short-circuit currents in three-phase a.c. systems - Part 3: Currents during two separate simultaneous line-to-earth short circuits and partial short-circuit currents flowing through earth
specifies procedures for calculation of the prospective short-circuit currents with an unbalanced short circuit in high-voltage three-phase AC systems operating at nominal frequency 50 Hz or 60 Hz,...
September 20, 1995
Short-circuit current calculation in three-phase a.c. systems - Part 3: Currents during two separate simultaneous single phase line-to-earth short circuits and partial short-circuit currents flowing through earth
The object of this standard is to establish practical and concise procedures for the calculation of line-to-earth short-circuit currents during two separate simultaneous single phase short circuit...
Advertisement