IEC - International Electrotechnical Commission - ISO/IEC 24739-1:2009/COR1:2013
Corrigendum 1 - Information technology - AT attachment with packet interface-7 - Part 1: Register delivered command set, logical register set (ATA/ATAPI-7 V1)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 September 2013 |
| Status: | published |
| ICS Code (Interface and interconnection equipment): | 35.200 |
Document History
ISO/IEC 24739-1:2009/COR1:2013
September 11, 2013
Corrigendum 1 - Information technology - AT attachment with packet interface-7 - Part 1: Register delivered command set, logical register set (ATA/ATAPI-7 V1)
A description is not available for this item.
September 30, 2009
Information technology - AT attachment with packet interface-7 - Part 1: Register delivered command set, logical register set (ATA/ATAPI-7 V1)
ISO/IEC 24739-1:2009(E) specifies the AT Attachment Interface between host systems and storage devices. It provides a common attachment interface for systems manufacturers, system integrators,...