IEC - International Electrotechnical Commission - IEC 62271-203:2011/COR1:2013

Corrigendum 1 - High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 July 2013
Status: revised
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

May 30, 2022
High-voltage switchgear and controlgear - Part 203: AC gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
IEC 62271-203:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
May 30, 2022
High-voltage switchgear and controlgear - Part 203: AC gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
IEC 62271-203:2022 specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas or gas mixture other than air at...
IEC 62271-203:2011/COR1:2013
July 11, 2013
Corrigendum 1 - High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
A description is not available for this item.
September 7, 2011
High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
IEC 62271-203:2011 specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric...
November 6, 2003
High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
Specifies requirements for gas-insulated, metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for alternating...
Advertisement