IEC - International Electrotechnical Commission - ISO/IEC 15897:2011/COR1:2013
Corrigendum 1 - Information technology -- User interfaces -- Procedures for the registration of cultural elements -
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 January 2013 |
| Status: | published |
| Page Count: | 3 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (IT applications in other fields): | 35.240.99 |
Document History
ISO/IEC 15897:2011/COR1:2013
January 18, 2013
Corrigendum 1 - Information technology -- User interfaces -- Procedures for the registration of cultural elements -
A description is not available for this item.
September 13, 2011
Information technology -- User interfaces -- Procedures for the registration of cultural elements
lSO/IEC 15897:2011 specifies the information that can appear in a Cultural Specification and defines the procedures for registering such specifications. The Cultural Specifications can include...
October 28, 1999
Information technology -- Procedures for registration of cultural elements
A description is not available for this item.