IEC - International Electrotechnical Commission - ISO/IEC 19784-4:2011/COR1:2013
Corrigendum 1 - Information technology -- Biometric application programming interface -- Part 4: Biometric sensor function provider interface -
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 February 2013 |
| Status: | published |
| Page Count: | 2 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
ISO/IEC 19784-4:2011/COR1:2013
February 11, 2013
Corrigendum 1 - Information technology -- Biometric application programming interface -- Part 4: Biometric sensor function provider interface -
A description is not available for this item.
February 16, 2011
Information technology -- Biometric application programming interface -- Part 4: Biometric sensor function provider interface
ISO/IEC 19784-4:2011 specifies a biometric sensor interface for a Biometric Service Provider (BSP, see ISO/IEC 19784-1). The interface supports a BSP wishing to provide the BioAPI Service Provider...