IEC - International Electrotechnical Commission - IEC 61300-2-50:2007/COR1:2015
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 January 2015 |
| Status: | published |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
IEC 61300-2-50:2007/COR1:2015
January 9, 2015
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode
A description is not available for this item.
June 5, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode
This part of IEC 61300 describes a test to quantitatively assess the capability of connector terminated patchcord cable assemblies to withstand static loads without uncoupling of the connector,...