IEC - International Electrotechnical Commission - IEC 61869-4:2013/COR1:2014
Corrigendum 1 - Instrument transformers - Part 4: Additional requirements for combined transformers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 August 2014 |
| Status: | published |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
IEC 61869-4:2013/COR1:2014
August 27, 2014
Corrigendum 1 - Instrument transformers - Part 4: Additional requirements for combined transformers
A description is not available for this item.
November 19, 2013
Instrument transformers - Part 4: Additional requirements for combined transformers
IEC 61869-4:2013 applies to newly-manufactured combined transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. The...