IEC - International Electrotechnical Commission - IEC 60695-11-10:2013/COR1:2014

Corrigendum 1 - Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 September 2014
Status: published
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020

Document History

IEC 60695-11-10:2013/COR1:2014
September 3, 2014
Corrigendum 1 - Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
A description is not available for this item.
May 21, 2013
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
IEC 60695-11-10:2013 specifies small-scale laboratory test procedures intended to compare the burning behaviour of different materials used in electrotechnical products when vertically or...
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
Specifies a small-scale laboratory screening procedure for comparing the relative burning behaviour of vertically or horizontally oriented specimens made from plastic and other non-metallic...
Amendment 1 - Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
Amendment 1
March 31, 1999
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
Specifies a small-scale laboratory screening procedure for comparing the relative burning behaviour of vertically or horizontally oriented specimens made from plastic and other non-metallic...
Advertisement