IEC - International Electrotechnical Commission - IEC 60688:2012/COR1:2013
Corrigendum 1 - Electrical measuring transducers for converting A.C. and D.C. electrical quantities to analogue or digital signals
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 December 2013 |
| Status: | revised |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
September 16, 2021
Electrical measuring transducers for converting AC and DC electrical quantities to analogue or digital signals
IEC 60688:2021 is available as IEC 60688:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
September 16, 2021
Electrical measuring transducers for converting AC and DC electrical quantities to analogue or digital signals
IEC 60688:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60688:2012/COR1:2013
December 12, 2013
Corrigendum 1 - Electrical measuring transducers for converting A.C. and D.C. electrical quantities to analogue or digital signals
A description is not available for this item.
October 19, 2012
Electrical measuring transducers for converting A.C. and D.C. electrical quantities to analogue or digital signals
IEC 60688:2012 applies to transducers with electrical inputs and outputs for making measurements of a.c. or d.c. electrical quantities. This International Standard is intended to specify the...
May 29, 2002
Electrical measuring transducers for converting a.c. electrical quantities to analogue or digital signals
Applies to transducers with electrical inputs and outputs for making measurements of a.c. electrical quantities with a nominal frequency between 5 Hz and 1 500 Hz. The output signal may be in the...
June 21, 2001
Amendment 2 - Electrical measuring transducers for converting a.c. electrical quantities to analogue or digital signals
A description is not available for this item.
December 11, 1997
Electrical measuring transducers for converting a.c. electrical quantities to analogue or digital signals
Applies to transducers with electrical inputs and outputs for making measurements of a.c. electrical quantities with a nominal frequency between 5 Hz and 1 500 Hz. The output signal may be in the...
October 9, 1997
Amendment 1 - Electrical measuring transducers for converting a.c. electrical quantities to analogue or digital signals
A description is not available for this item.
April 15, 1992
Electrical measuring transducers for converting a.c. electrical quantities to analogue or digital signals
Applies to transducers with electrical inputs and outputs for making measurements of a.c. electrical quantities with a nominal frequency between 5 Hz and 1 500 Hz. The output signal may be in the...