IEC - International Electrotechnical Commission - IEC 61535:2009/COR1:2014

Corrigendum 1 - Installation couplers intended for permanent connection in fixed installations

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 January 2014
Status: revised
ICS Code (Other electrical accessories): 29.120.99

Document History

March 24, 2023
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 24, 2023
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2023 is available as IEC 61535:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 16, 2019
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2019 is available as IEC 61535:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 16, 2019
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61535:2009/COR1:2014
January 24, 2014
Corrigendum 1 - Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
Amendment 1 - Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
Installation couplers intended for permanent connection in fixedinstallations
IEC 61535:2009+A1:2012 applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
February 23, 2009
Installation couplers intended for permanent connection in fixed installations
IEC 61535:2009 applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...
Advertisement