IEC - International Electrotechnical Commission - IEC 61754-15:2009/COR1:2014

Corrigendum 1 - Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 15: Type LSH connector family

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 January 2014
Status: published
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

IEC 61754-15:2009/COR1:2014
January 16, 2014
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 15: Type LSH connector family
A description is not available for this item.
June 10, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 15: Type LSH connector family
IEC 61754-15:2009 defines the standard interface dimensions for the type LSH family of connectors. The main changes with regard to the previous edition are to reconsider the figures and the...
September 3, 1999
Fibre optic connector interfaces - Part 15: Type LSH connector family
Defines the standard interface dimensions for the type LSH family of connectors. The parent connector for the type LSH connector family is a single-position plug connector which is characterized by a...
Advertisement