IEC - International Electrotechnical Commission - IEC 60884-2-7:2011/AMD1:2013/COR1:2014
Corrigendum 1 - Amendment 1 - Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 March 2014 |
| Status: | published |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
IEC 60884-2-7:2011/AMD1:2013/COR1:2014
March 7, 2014
Corrigendum 1 - Amendment 1 - Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
A description is not available for this item.
June 21, 2013
Amendment 1 - Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
The contents of the corrigendum of March 2014 have been included in this copy.
June 21, 2013
Plugs and socket-outlets for household and similar purposes - Part2-7: Particular requirements for cord extension sets
IEC 60884-2-7:2011+A1:2013 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated...
February 23, 2011
Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
IEC 60884-2-7:2011 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current...