IEC - International Electrotechnical Commission - IEC 62271-202:2014/COR1:2015
Corrigendum 1 - High-voltage switchgear and controlgear - Part 202: High-voltage/low-voltage prefabricated substation
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 April 2015 |
| Status: | revised |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
August 24, 2023
Corrigendum 1 - High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-202:2022 specifies the service conditions, rated characteristics, general structural requirements and test methods of enclosed high-voltage prefabricated substations. These prefabricated...
June 22, 2022
High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-202:2022 specifies the service conditions, rated characteristics, general structural requirements and test methods of enclosed high-voltage prefabricated substations. These prefabricated...
IEC 62271-202:2014/COR1:2015
April 23, 2015
Corrigendum 1 - High-voltage switchgear and controlgear - Part 202: High-voltage/low-voltage prefabricated substation
A description is not available for this item.
March 27, 2014
High-voltage switchgear and controlgear - Part 202: High-voltage/ low-voltage prefabricated substation
IEC 62271-202:2014 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated...
June 13, 2006
High-voltage switchgear and controlgear - Part 202: High-voltage/low voltage prefabricated substation
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are...