IEC - International Electrotechnical Commission - IEC 61481-1:2014/COR1:2015

Corrigendum 1 - Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 July 2015
Status: published
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

IEC 61481-1:2014/COR1:2015
July 28, 2015
Corrigendum 1 - Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
October 24, 2014
Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
IEC 61481-1:2014 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This standard...
Advertisement