IEC - International Electrotechnical Commission - ISO/IEC 18092:2013/COR1:2015
Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Near Field Communication - Interface and Protocol (NFCIP-1)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 July 2015 |
| Status: | revised |
| Page Count: | 2 |
| ICS Code (Physical layer): | 35.100.10 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
Document History
December 8, 2023
Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol 1 (NFCIP-1)
This document defines: - communication modes for Near Field Communication Interface and Protocol 1 (NFCIP-1) using inductive coupled devices operating at the centre frequency of 13,56 MHz for...
ISO/IEC 18092:2013/COR1:2015
July 9, 2015
Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Near Field Communication - Interface and Protocol (NFCIP-1)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
March 7, 2013
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication -- Interface and Protocol (NFCIP-1)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18092:2013 defines communication modes for Near...
March 24, 2004
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication -- Interface and Protocol (NFCIP-1)
ISO/IEC 18092:2004 defines communication modes for Near Field Communication Interface and Protocol (NFCIP-1) using inductive coupled devices operating at the centre frequency of 13,56 MHz for...