IEC - International Electrotechnical Commission - IEC 61196-10:2014/COR1:2016
Corrigendum 1 - Coaxial communication cables - Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 February 2016 |
| Status: | revised |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
Document History
November 23, 2022
Coaxial communication cables - Part 10: Sectional specification for semi-rigid cables with fluoropolymer dielectric
IEC 61196-10:2022 specifies the materials and cable construction for semi-rigid coaxial communication cables with fluoropolymer dielectric, IEC type designation, identification, marking and...
IEC 61196-10:2014/COR1:2016
February 10, 2016
Corrigendum 1 - Coaxial communication cables - Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric
A description is not available for this item.
September 25, 2014
Coaxial communication cables - Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric
IEC 61196-10:2014 applies to semi-rigid coaxial communication cables with polytetrafluoroethylene (PTFE) dielectric and tubular outer conductor. These cables are intended for use in microwave and...