IEC - International Electrotechnical Commission - IEC 62271-211:2014/COR1:2015
Corrigendum 1 - High-voltage switchgear and controlgear - Part 211: Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 August 2015 |
| Status: | published |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
August 17, 2017
Corrigendum 2 - High-voltage switchgear and controlgear - Part 211: Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
IEC 62271-211:2014/COR1:2015
August 7, 2015
Corrigendum 1 - High-voltage switchgear and controlgear - Part 211: Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
A description is not available for this item.
April 24, 2014
High-voltage switchgear and controlgear - Part 211: Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
IEC 62271-211:2014 is applicable to single and three phase direct connections between gas-insulated metal-enclosed switchgear (GIS) for rated voltages above 52 kV and transformer arrangements to...