IEC - International Electrotechnical Commission - IEC 61869-5:2011/COR1:2015
Corrigendum 1 - Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 August 2015 |
| Status: | published |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
IEC 61869-5:2011/COR1:2015
August 28, 2015
Corrigendum 1 - Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
A description is not available for this item.
July 13, 2011
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
IEC 61869-5:2011 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um ≥ 72,5 kV at power frequencies from 15 Hz to 100 Hz. They are...