IEC - International Electrotechnical Commission - IEC TS 60479-1:2005/COR1:2006

Corrigendum 1 - Effects of current on human beings and livestock - Part 1: General aspects

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 October 2006
Status: replaced
ICS Code (Accident and disaster control): 13.200
ICS Code (Electrical engineering in general): 29.020

Document History

Effects of current on human beings and livestock - Part 1: Generalaspects
IEC 60479-1:2005+A1:2016(E) For a given current path through the human body, the danger to persons depends mainly on the magnitude and duration of the current flow. However, the time/current zones...
Amendment 1 - Effects of current on human beings and livestock - Part 1: General aspects
A description is not available for this item.
Corrigendum 2 - Effects of current on human beings and livestock - Part 1: General aspects
A description is not available for this item.
IEC TS 60479-1:2005/COR1:2006
October 17, 2006
Corrigendum 1 - Effects of current on human beings and livestock - Part 1: General aspects
A description is not available for this item.
July 13, 2005
Effects of current on human beings and livestock - Part 1: General aspects
IEC 60479-1:2005 For a given current path through the human body, the danger to persons depends mainly on the magnitude and duration of the current flow. However, the time/current zones specified in...
September 30, 1994
Effects of current on human beings and livestock - Part 1: General aspects
This technical report has the status of a basic safety publication in accordance with IEC Guide 104. Provides guidance on the effects of shock currents on human beings and livestock, for use in the...
January 1, 1984
Effects of current passing through the human body - Part 1: General aspects - Chapter 1: Electrical impedance of the human body - Chapter 2: Effects of alternating current in the range of 15 Hz to 100 Hz - Chapter 3: Effects of direct current
A description is not available for this item.
Advertisement