IEC - International Electrotechnical Commission - ISO/IEC 80079-20-2:2016/COR1:2017
Corrigendum 1 - Explosive atmospheres - Part 20-2: Material characteristics - Combustible dusts test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 March 2017 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
| ICS Code (Explosion protection): | 13.230 |
abstract:
Document History
ISO/IEC 80079-20-2:2016/COR1:2017
March 14, 2017
Corrigendum 1 - Explosive atmospheres - Part 20-2: Material characteristics - Combustible dusts test methods
February 18, 2016
Explosive atmospheres - Part 20-2: Material characteristics - Combustible dusts test methods
ISO/IEC 80079-20-2:2016 is published as a dual logo standard and describes the test methods for the identification of combustible dust and combustible dust layers in order to permit classification of...