IEC - International Electrotechnical Commission - ISO/IEC 8881:1989/COR1:1991

Corrigendum 1 - Information processing systems -- Data communications -- Use of the X.25 packet level protocol in local area networks -

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 May 1991
Status: published
Page Count: 1
ICS Code (Network layer): 35.100.30
abstract:

Includes changes to Clauses 4 and 5, and to Subclause 3.3.

Document History

ISO/IEC 8881:1989/COR1:1991
May 9, 1991
Corrigendum 1 - Information processing systems -- Data communications -- Use of the X.25 packet level protocol in local area networks -
Includes changes to Clauses 4 and 5, and to Subclause 3.3.
November 23, 1989
Information processing systems -- Data communications -- Use of the X.25 packet level protocol in local area networks
Deals with the use of the X.25 Packed Level Protocol (PLP) as defined in ISO 8280 operating over ISO 8802 Local Area Networks (LANs). The operation of the X.25/PLP using the Logical Link Control...
Advertisement