IEC - International Electrotechnical Commission - IEC 60114:1959/COR1:1959

Corrigendum 1 - Recommendation for heat-treated aluminium alloy busbar material of the aluminium-magnesium-silicon type

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1959
Status: published
Page Count: 1
ICS Code (Wires): 29.060.10
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

Specifies volume resistivity, tensile strength, 0.2 per cent proof stress and elongation after fracture for heat-treated aluminium alloy busbar material of the AI-Mg-Si type.

Document History

January 1, 1959
Recommendation for heat-treated aluminium alloy busbar material of the aluminium-magnesium-silicon type
Specifies volume resistivity, tensile strength, 0.2 per cent proof stress and elongation after fracture for heat-treated aluminium alloy busbar material of the AI-Mg-Si type. The contents of the...
IEC 60114:1959/COR1:1959
January 1, 1959
Corrigendum 1 - Recommendation for heat-treated aluminium alloy busbar material of the aluminium-magnesium-silicon type
Specifies volume resistivity, tensile strength, 0.2 per cent proof stress and elongation after fracture for heat-treated aluminium alloy busbar material of the AI-Mg-Si type.
Advertisement