IEC - International Electrotechnical Commission - IEC 60455-2-2:1984/COR1:1991
Corrigendum 1 - Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 2: Methods of test - Test methods for coating powders for electrical purposes
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 August 1991 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Gives methods for tests for thermosetting coating powders as defined in Sub-clause 3.7 of IEC 455-1. These tests are included for material before cure and in cured form.
Document History
IEC 60455-2-2:1984/COR1:1991
August 1, 1991
Corrigendum 1 - Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 2: Methods of test - Test methods for coating powders for electrical purposes
Gives methods for tests for thermosetting coating powders as defined in Sub-clause 3.7 of IEC 455-1. These tests are included for material before cure and in cured form.
January 1, 1984
Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 2-2: Methods of test - Test methods for coating powders for electrical purposes
Gives methods for tests for thermosetting coating powders as defined in Sub-clause 3.7 of IEC 60455-1. These tests are for material before cure and in cured form. The contents of the corrigendum of...