IEC - International Electrotechnical Commission - ISO/IEC 12087-2:1994/COR1:1997
Corrigendum 1 - Information technology -- Computer graphics and image processing -- Image Processing and Interchange (IPI) -- Functional specification -- Part 2: Programmer's imaging kernel system application programme interface -
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 September 1997 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Computer graphics): | 35.140 |
Document History
ISO/IEC 12087-2:1994/COR1:1997
September 18, 1997
Corrigendum 1 - Information technology -- Computer graphics and image processing -- Image Processing and Interchange (IPI) -- Functional specification -- Part 2: Programmer's imaging kernel system application programme interface -
A description is not available for this item.
September 1, 1994
Information technology -- Computer graphics and image processing -- Image Processing and Interchange (IPI) -- Functional specification -- Part 2: Programmer's imaging kernel system application programme interface
Establishes the specification of the application program interface (API), called the Programmer's Imaging Kernel System (PIKS). PIKS is intended to provide a rich set of both low-level and high-level...