IEC - International Electrotechnical Commission - ISO/IEC 8613-5:1994/COR1:1998
Corrigendum 1 - Information technology -- Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format -
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 December 1998 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (IT applications in office work): | 35.240.20 |
Document History
December 20, 1998
Corrigendum 2 - Information technology -- Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format -
A description is not available for this item.
ISO/IEC 8613-5:1994/COR1:1998
December 20, 1998
Corrigendum 1 - Information technology -- Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format -
A description is not available for this item.
December 22, 1994
Information technology -- Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format
Defines the format of the data stream used to interchange documents structured in accordance with ITU-T Rec. T.412 / ISO/IEC 8613-2 and the representation of the constituents which may appear in an...