IEC - International Electrotechnical Commission - ISO/IEC 8613-5:1994/COR2:1998

Corrigendum 2 - Information technology -- Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format -

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 December 1998
Status: published
Page Count: 2
ICS Code (IT applications in office work): 35.240.20

Document History

ISO/IEC 8613-5:1994/COR2:1998
December 20, 1998
Corrigendum 2 - Information technology -- Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format -
A description is not available for this item.
December 20, 1998
Corrigendum 1 - Information technology -- Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format -
A description is not available for this item.
December 22, 1994
Information technology -- Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format
Defines the format of the data stream used to interchange documents structured in accordance with ITU-T Rec. T.412 / ISO/IEC 8613-2 and the representation of the constituents which may appear in an...
Advertisement