IEC - International Electrotechnical Commission - IEC 61219:1993/COR1:2000

Corrigendum 1 - Live working - Earthing or earthing and short-circuiting equipment using lances as a short-circuiting device - Lance earthing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 May 2000
Status: published
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

IEC 61219:1993/COR1:2000
May 26, 2000
Corrigendum 1 - Live working - Earthing or earthing and short-circuiting equipment using lances as a short-circuiting device - Lance earthing
A description is not available for this item.
October 15, 1993
Live working - Earthing or earthing and short-circuiting equipment using lances as a short-circuiting device - Lance earthing
Applies to equipment for temporary earthing or earthing and short-circuiting of electrically isolated parts of a.c. installations, the disconnection of which has been verified, for the protection of...
Advertisement