IEC - International Electrotechnical Commission - IEC 62127-1:2007/COR1:2008
Corrigendum 1 - Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 August 2008 |
| Status: | revised |
| ICS Code (Electroacoustics): | 17.140.50 |
Document History
March 25, 2022
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields
IEC 62127-1:2022 is available as IEC 62127-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
March 25, 2022
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields
IEC 62127-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 8, 2013
Amendment 1 - Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
A description is not available for this item.
February 8, 2013
Ultrasonics - Hydrophones - Part 1: Measurement and characterizationof medical ultrasonic fields up to 40 MHz
IEC 62127-1:2007+A1:2013 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency...
IEC 62127-1:2007/COR1:2008
August 12, 2008
Corrigendum 1 - Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
A description is not available for this item.
August 23, 2007
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
IEC 62127-1:2007 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range up to...