IEC - International Electrotechnical Commission - ISO/IEC 12139-1:2009/COR1:2010
Corrigendum 1 - Information technology -- Telecommunications and information exchange between systems -- Powerline communication (PLC) -- High speed PLC medium access control (MAC) and physical layer (PHY) -- Part 1: General requirements -
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 January 2010 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Networking): | 35.110 |
Document History
ISO/IEC 12139-1:2009/COR1:2010
January 28, 2010
Corrigendum 1 - Information technology -- Telecommunications and information exchange between systems -- Powerline communication (PLC) -- High speed PLC medium access control (MAC) and physical layer (PHY) -- Part 1: General requirements -
A description is not available for this item.
June 30, 2009
Information technology -- Telecommunications and information exchange between systems -- Powerline communication (PLC) -- High speed PLC medium access control (MAC) and physical layer (PHY) -- Part 1: General requirements
ISO/IEC 12139-1:2009 is a physical and medium access control layer specification with respect to the connectivity for In-home and Access network high speed powerline communication stations. ISO/IEC...