IEC - International Electrotechnical Commission - IEC TS 62271-304:2008/COR1:2010

Corrigendum 1 - High-voltage switchgear and controlgear - Part 304: Design classes for indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV to be used in severe climatic conditions

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 January 2010
Status: revised
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

March 21, 2019
High-voltage switchgear and controlgear - Part 304: Classification of indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV related to the use in special service conditions with respect to condensation and pollution
IEC TS 62271-304:2019 applies to indoor enclosed switchgear and controlgear complying with IEC 62271-200 and IEC 62271-201, intended to be used in special service conditions with respect to...
IEC TS 62271-304:2008/COR1:2010
January 27, 2010
Corrigendum 1 - High-voltage switchgear and controlgear - Part 304: Design classes for indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV to be used in severe climatic conditions
A description is not available for this item.
May 27, 2008
High-voltage switchgear and controlgear - Part 304: Design classes for indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and includuing 52 kV to be used in severe climatic conditions
IEC/TS 62271-304:2008 applies to indoor enclosed switchgear and controlgear complying with IEC 62271-200 and IEC 62271-201, intended to be used in service conditions more severe with respect to...
Advertisement