IEC - International Electrotechnical Commission - IEC 60800:2009/COR1:2009

Corrigendum 1 - Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 August 2009
Status: revised
ICS Code (Cables): 29.060.20

Document History

November 22, 2021
Heating cables with a rated voltage up to and including 300/500 V for comfort heating and prevention of ice formation
IEC 60800:2021 is available as IEC 60800:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
November 22, 2021
Heating cables with a rated voltage up to and including 300/500 V for comfort heating and prevention of ice formation
IEC 60800:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60800:2009/COR1:2009
August 28, 2009
Corrigendum 1 - Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
A description is not available for this item.
July 23, 2009
Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
IEC 60800:2009 is applicable to, and specifies requirements for, resistive heating cables for low temperature applications such as comfort heating and the prevention of ice formation. These cables...
March 31, 1992
Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
Applies to heating cables for low temperature applications such as comfort heating and the prevention of ice formation. Applies to cables for a rated voltage of 300/500 V. Applies only to cables and...
January 1, 1988
Corrigendum 1 - Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
A description is not available for this item.
January 1, 1984
Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
A description is not available for this item.
Advertisement