IEC - International Electrotechnical Commission - ISO/IEC 13568:2002/COR1:2007

Corrigendum 1 - Information technology -- Z formal specification notation -- Syntax, type system and semantics -

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 July 2007
Status: published
Page Count: 10
ICS Code (Languages used in information technology): 35.060
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.

Document History

ISO/IEC 13568:2002/COR1:2007
July 11, 2007
Corrigendum 1 - Information technology -- Z formal specification notation -- Syntax, type system and semantics -
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
July 4, 2002
Information technology -- Z formal specification notation -- Syntax, type system and semantics
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. The following are within the scope of this International...
Advertisement