IEC - International Electrotechnical Commission - IEC 61755-3-1:2006/COR1:2009

Corrigendum 1 - Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule single mode fibre

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 January 2009
Status: published
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

IEC 61755-3-1:2006/COR1:2009
January 12, 2009
Corrigendum 1 - Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule single mode fibre
A description is not available for this item.
July 12, 2006
Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25 mm diameter cylindrical zirconia (ZrO2) PC ferrule optical interface to meet specific requirements for fibre-to-fibre...
Advertisement