IEC - International Electrotechnical Commission - IEC 61284:1997/COR1:1998

Corrigendum 1 - Overhead lines - Requirements and tests for fittings

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 September 1998
Status: published
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

IEC 61284:1997/COR1:1998
September 30, 1998
Corrigendum 1 - Overhead lines - Requirements and tests for fittings
A description is not available for this item.
September 17, 1997
Overhead lines - Requirements and tests for fittings
Applies to fittings for overhead lines of nominal voltage above 45 kV. It may also be applied to fittings for overhead lines of lower nominal voltage and to similar fittings for substations. The...
August 3, 1995
Overhead lines - Requirements and tests for fittings
Applies to fittings for overhead lines of nominal voltage above 45 kV. It may also be applied to fittings for overhead lines of lower nominal voltage and to similar fittings for substations.
Advertisement