IEC - International Electrotechnical Commission - IEC 60352-1:1997/COR1:1998
Corrigendum 1 - Solderless connections - Part 1: Wrapped connections - General requirements, test methods and practical guidance
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 October 1998 |
| Status: | published |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
IEC 60352-1:1997/COR1:1998
October 7, 1998
Corrigendum 1 - Solderless connections - Part 1: Wrapped connections - General requirements, test methods and practical guidance
A description is not available for this item.
August 6, 1997
Solderless connections - Part 1: Wrapped connections - General requirements, test methods and practical guidance
Determines the suitability of wrapped connections under specified mechanical, electrical and atmospheric conditions, and provides a means of comparing test results when the tools used to make the...
January 1, 1983
Solderless connections. Part 1: Solderless wrapped connections - General requirements, test methods and practical guidance.
Applies to solderless wrapped connections made with single solid round wires with nominal diameters of 0.25 mm (0.01 in) minimum and appropriately designed posts for use in telecommunications...