IEC - International Electrotechnical Commission - IEC 62359:2010/COR1:2011

Corrigendum 1 - Ultrasonics - Field characterization - Test methods for the determination of thermal and mechanical indices related to medical diagnostic ultrasonic fields

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 March 2011
Status: published
ICS Code (Electroacoustics): 17.140.50

Document History

September 29, 2017
Amendment 1 - Ultrasonics - Field characterization - Test methods for the determination of thermal and mechanical indices related to medical diagnostic ultrasonic fields
A description is not available for this item.
September 29, 2017
Ultrasonics - Field characterization - Test methods for the determination of thermal and mechanical indices related to medical diagnostic ultrasonic fields
IEC 62359:2010+A1:2017 is applicable to medical diagnostic ultrasound fields. It establishes: - parameters related to thermal and non-thermal exposure aspects of diagnostic ultrasonic fields; -...
IEC 62359:2010/COR1:2011
March 15, 2011
Corrigendum 1 - Ultrasonics - Field characterization - Test methods for the determination of thermal and mechanical indices related to medical diagnostic ultrasonic fields
A description is not available for this item.
October 27, 2010
Ultrasonics - Field characterization - Test methods for the determination of thermal and mechanical indices related to medical diagnostic ultrasonic fields
IEC 62359:2010 is applicable to medical diagnostic ultrasound fields. It establishes: - parameters related to thermal and non-thermal exposure aspects of diagnostic ultrasonic fields; - methods for...
April 13, 2005
Ultrasonics - Field characterization - Test methods for the determination of thermal and mechanical indices related to medical diagnostic ultrasonic fields
This standard establishes - parameters related to thermal and non-thermal aspects of diagnostic ultrasonic fields; - methods for the determination of an exposure parameter relating to temperature...
Advertisement