IEC - International Electrotechnical Commission - ISO/IEC 24727-3:2008/COR1:2010
Corrigendum 1 - Identification cards -- Integrated circuit card programming interfaces -- Part 3: Application interface -
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 September 2010 |
| Status: | published |
| Page Count: | 46 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
March 24, 2014
Amendment 1 - Identification cards -- Integrated circuit card programming interfaces -- Part 3: Application interface
A description is not available for this item.
ISO/IEC 24727-3:2008/COR1:2010
September 15, 2010
Corrigendum 1 - Identification cards -- Integrated circuit card programming interfaces -- Part 3: Application interface -
A description is not available for this item.
November 20, 2008
Identification cards -- Integrated circuit card programming interfaces -- Part 3: Application interface
ISO/IEC 24727 is a set of programming interfaces for interactions between integrated circuit cards (ICCs) and external applications to include generic services for multi-sector use. The organization...