IEC - International Electrotechnical Commission - IEC 61156-5:2009/COR2:2010
Corrigendum 2 - Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 February 2010 |
| Status: | revised |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
Document History
April 3, 2020
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
IEC 61156-5:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 3, 2020
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
IEC 61156-5:2020 is available as IEC 61156-5:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 11, 2012
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
A description is not available for this item.
December 11, 2012
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables withtransmission characteristics up to 1 000 MHz - Horizontal floorwiring - Sectional specification
IEC 61156-5:2009+A1:2012(E) describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or...
IEC 61156-5:2009/COR2:2010
February 24, 2010
Corrigendum 2 - Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
A description is not available for this item.
May 13, 2009
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
A description is not available for this item.
February 25, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
IEC 61156-5:2009(E) describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads....
March 20, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification
This sectional specification relates to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications Part 1: Generic specification. The cables described herein are specifically...