IEC - International Electrotechnical Commission - IEC 60191-6-2:2001/COR1:2002

Corrigendum 1 - Mechanical standardization of semiconductor devices - Part 6-2: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for 1,50 mm, 1,27 mm and 1,00 mm pitch ball and column terminal packages

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 October 2002
Status: published
ICS Code (Semiconductor devices in general): 31.080.01

Document History

IEC 60191-6-2:2001/COR1:2002
October 18, 2002
Corrigendum 1 - Mechanical standardization of semiconductor devices - Part 6-2: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for 1,50 mm, 1,27 mm and 1,00 mm pitch ball and column terminal packages
A description is not available for this item.
December 11, 2001
Mechanical standardization of semiconductor devices - Part 6-2: General rules for the preparation of outline drawings of surface mounted semiconductor devices packages - Design guide for 1,50 mm, 1,27 mm and 1,00 mm pitch ball and column terminal packages
IEC 60191-6-2:2001 covers the requirements for the preparation of drawings of integrated circuit outlines for the various ball terminal packages, e.g. ceramic ball grid array (C-BGA), plastic ball...
Advertisement