IEC - International Electrotechnical Commission - ISO/IEC 29109-4:2010/COR1:2011
Corrigendum 1 - Information technology -- Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 -- Part 4: Finger image data -
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 September 2011 |
| Status: | published |
| Page Count: | 6 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
ISO/IEC 29109-4:2010/COR1:2011
September 29, 2011
Corrigendum 1 - Information technology -- Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 -- Part 4: Finger image data -
A description is not available for this item.
April 22, 2010
Information technology -- Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 -- Part 4: Finger image data
ISO/IEC 29109-4:2010 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-4.
ISO/IEC 29109-4:2010 establishes
test assertions of...