IEC - International Electrotechnical Commission - IEC 61937-4:2003/COR1:2004
Corrigendum 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 4: Non-linear PCM bitstreams according to the MPEG audio format
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 March 2004 |
| Status: | published |
| ICS Code (Audio systems): | 33.160.30 |
Document History
IEC 61937-4:2003/COR1:2004
March 11, 2004
Corrigendum 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 4: Non-linear PCM bitstreams according to the MPEG audio format
A description is not available for this item.
May 16, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 4: Non-linear PCM bitstreams according to the MPEG audio format
IEC 61937-4:2003 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG audio.