IEC - International Electrotechnical Commission - IEC 60749-12:2002/COR1:2003

Corrigendum 1 - Semiconductor devices - Mechanical and climatic test methods - Part 12: Vibration, variable frequency

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 August 2003
Status: revised
ICS Code (Semiconductor devices in general): 31.080.01

Document History

December 13, 2017
Semiconductor devices - Mechanical and climatic test methods - Part 12: Vibration, variable frequency
IEC 60749-12:2017 describes a test to determine the effect of variable frequency vibration, within the specified frequency range, on internal structural elements. This is a destructive test. It is...
IEC 60749-12:2002/COR1:2003
August 13, 2003
Corrigendum 1 - Semiconductor devices - Mechanical and climatic test methods - Part 12: Vibration, variable frequency
A description is not available for this item.
April 30, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 12: Vibration, variable frequency
Describes a test to determine the effect of variable frequency vibration, within the specified frequency range, on internal structural elements. This is a destructive test. It is normally applicable...
Advertisement