IEC - International Electrotechnical Commission - IEC 60749-11:2002/COR2:2003
Corrigendum 2 - Semiconductor devices - Mechanical and climatic test methods - Part 11: Rapid change of temperature - Two-fluid-bath method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 August 2003 |
| Status: | published |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
abstract:
Modification of the validity date: now put at 2007.
Document History
IEC 60749-11:2002/COR2:2003
August 13, 2003
Corrigendum 2 - Semiconductor devices - Mechanical and climatic test methods - Part 11: Rapid change of temperature - Two-fluid-bath method
Modification of the validity date: now put at 2007.
January 30, 2003
Corrigendum 1 - Semiconductor devices - Mechanical and climatic test methods - Part 11: Rapid change of temperature - Two-fluid-bath method
A description is not available for this item.
April 12, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 11: Rapid change of temperature - Two-fluid-bath method
Defines the rapid change of temperature test method and the two-fluid-bath method. This test method may also be used, employing fewer cycles, to test the effect of immersion in heated liquids that...