IEC - International Electrotechnical Commission - IEC 61156-7:2003/COR1:2003
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 September 2003 |
| Status: | revised |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
Document History
February 10, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analogue communication cables
IEC 61156-7:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 10, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analogue communication cables
IEC 61156-7:2023 is available as IEC 61156-7:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 7, 2012
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
A description is not available for this item.
December 7, 2012
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmissioncharacteristics up to 1 200 MHz - Sectional specification fordigital and analog communication cables
IEC 61156-7:2003+A1:2012 provides the cable characteristics required by system developers to evaluate new systems as well as to enhance present systems. This consolidated version consists of the...
IEC 61156-7:2003/COR1:2003
September 5, 2003
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
A description is not available for this item.
May 23, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
provides the cable characteristics required by system developers to evaluate new systems as well as to enhance present systems